Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 405HC5900KR
405HC5900KR
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 900VAC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
405HC5900KR Datasheet
History Price: $418.465
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
405HC5900KR vs 405K100CS4
Part No
405HC5900KR
405K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
HC5
Capstick? CS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
-
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP)
Polymer, Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Axial, Can - Screw Terminals
6-DIP
Size / Dimension
4.016" Dia (102.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
2.819" (71.60mm)
0.252" (6.40mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
0.9 mOhms
7 mOhms