405HC5900KR
405HC5900KR
Active
Description:  CAP FILM 4UF 10% 900VAC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405HC5900KR Datasheet
History Price: $418.465
In Stock: 3200
405HC5900KR vs 405MABA02KJS
Series
HC5
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
320V
Voltage Rating - DC
-
600V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Axial, Can - Screw Terminals
Radial
Size / Dimension
4.016" Dia (102.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
2.819" (71.60mm)
1.102" (28.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
1.476" (37.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
Motor Run
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
0.9 mOhms
-