Voltage Rating - AC
900V
275V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Axial, Can - Screw Terminals
Radial
Size / Dimension
4.016" Dia (102.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
2.819" (71.60mm)
1.299" (33.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
High Frequency, Switching
ESR (Equivalent Series Resistance)
0.9 mOhms
2.5 mOhms