405K100CB4G-FA
405K100CB4G-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V SMD
Manufacturer:  Paktron
History Price: Active
In Stock: 36000
405K100CB4G-FA vs 405PSB700K2R
Series
Capstick?
PSB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
420V
Voltage Rating - DC
100V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.1 mOhms
Mounting Type
Surface Mount
-40℃ ~ 100℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
Radial
Height - Seated (Max)
0.248" (6.30mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
Gull Wing
1.772" (45.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
7 mOhms
-