405K100CB4G
405K100CB4G
Active
Description:  MLP CAPACITOR 4UF 100V SMD
Manufacturer:  Paktron
Datasheet:   405K100CB4G Datasheet
History Price: $16.17
In Stock: 19600
405K100CB4G vs 405K100RA4-FA
Manufacturer
Series
Capstick?
Angstor?
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
0.248" (6.30mm)
0.382" (9.70mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
7 mOhms
6 mOhms