405K100CB4G
405K100CB4G
Active
Description:  MLP CAPACITOR 4UF 100V SMD
Manufacturer:  Paktron
Datasheet:   405K100CB4G Datasheet
History Price: $16.17
In Stock: 19600
405K100CB4G vs 405MABA02KJS
Series
Capstick?
MAB
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
0.248" (6.30mm)
1.102" (28.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Motor Run
Ratings
-
-
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
7 mOhms
-