Voltage Rating - AC
-
330V
Voltage Rating - DC
100V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.6 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Axial
Height - Seated (Max)
0.252" (6.40mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
Low ESR, Low ESL