405K100CS4-FA
405K100CS4-FA
Active
Description:  CAP FILM 4UF 10% 100VDC 6DIP
History Price: $25.6931
In Stock: 35200
405K100CS4-FA vs 405QPC250KA3A1LL
Series
Capstick? CS
QPC
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
250V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-25℃ ~ 70℃
Package / Case
6-DIP
Chassis Mount
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Rectangular Box
Height - Seated (Max)
0.252" (6.40mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
0.394" (10.00mm)
Screwless - Push-In Spring
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
Motor Run
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
-