Voltage Rating - AC
-
500V
Voltage Rating - DC
100V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Radial - 4 Leads
Height - Seated (Max)
0.252" (6.40mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
PC Pins
1.969" (50.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
-