Voltage Rating - AC
-
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
0.250" (6.35mm)
1.299" (33.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
Motor Run
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
-