Voltage Rating - AC
-
420V
Voltage Rating - DC
100V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.4 mOhms
Mounting Type
Surface Mount
-40℃ ~ 100℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Radial - 6 Leads
Height - Seated (Max)
0.250" (6.35mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
Gull Wing
1.772" (45.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
-