405K100CS4G
405K100CS4G
Active
Description:  CAP FILM 4UF 10% 100VDC 6SMD
Datasheet:   405K100CS4G Datasheet
History Price: $25.6931
In Stock: 18000
405K100CS4G vs 405K100CS4
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.252" (6.40mm)
0.252" (6.40mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
7 mOhms
7 mOhms