Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 405K100CS4G
405K100CS4G
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
405K100CS4G Datasheet
History Price: $25.6931
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
405K100CS4G vs 405K100CS4G-FA
Part No
405K100CS4G
405K100CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.252" (6.40mm)
0.250" (6.35mm)
Termination
Gull Wing
Gull Wing
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
7 mOhms
7 mOhms