405K100CS4G
405K100CS4G
Active
Description:  CAP FILM 4UF 10% 100VDC 6SMD
Datasheet:   405K100CS4G Datasheet
History Price: $25.6931
In Stock: 18000
405K100CS4G vs 405PHB600K2J
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
350V
Voltage Rating - DC
100V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
0.252" (6.40mm)
1.457" (37.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
3.6 mOhms