405K100RA4-FA
405K100RA4-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:  Paktron
History Price: $5.64
In Stock: 0
405K100RA4-FA vs 405K100CS4-FA
Series
Angstor?
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
6-DIP
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.382" (9.70mm)
0.252" (6.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
6 mOhms
7 mOhms