405K100RA4
405K100RA4
Active
Description:  CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   405K100RA4 Datasheet
History Price: Active
In Stock: 33600
405K100RA4 vs 405K100CB4G
Manufacturer
Series
Angstor?
Capstick?
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
0.382" (9.70mm)
0.248" (6.30mm)
Termination
PC Pins
Gull Wing
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
6 mOhms
7 mOhms