Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Paktron 405K100RA4
405K100RA4
Active
Film Capacitors
Description:
CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:
Paktron
Datasheet:
405K100RA4 Datasheet
History Price: Active
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
405K100RA4 vs 405K100CS4G
Part No
405K100RA4
405K100CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Paktron
Cornell Dubilier Electronics
Series
Angstor?
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.382" (9.70mm)
0.252" (6.40mm)
Termination
PC Pins
Gull Wing
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
6 mOhms
7 mOhms