405K100RA4
405K100RA4
Active
Description:  CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   405K100RA4 Datasheet
History Price: Active
In Stock: 33600
405K100RA4 vs 405PHC250K
Series
Angstor?
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
Axial
Height - Seated (Max)
0.382" (9.70mm)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
Termination
PC Pins
-
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
Low ESR, Low ESL