Voltage Rating - AC
320V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
6-DIP
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.299" (33.00mm)
0.252" (6.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.394" (10.00mm)
Applications
Motor Run
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
7 mOhms