405MABA02KHL
405MABA02KHL
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 32800
405MABA02KHL vs 405PPA850KS
Series
MAB
PPA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
500V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.6 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
Axial
Height - Seated (Max)
1.299" (33.00mm)
1.516" Dia x 2.323" L (38.50mm x 59.00mm)
Termination
PC Pins
-
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
Motor Run
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-