405MABA02KJS
405MABA02KJS
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 49200
405MABA02KJS vs 405MABA02KHL
Series
MAB
MAB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
320V
Voltage Rating - DC
600V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
1.102" (28.00mm)
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.083" (27.50mm)
Applications
Motor Run
Motor Run
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-