Voltage Rating - AC
160V
80V
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.512" W (32.00mm x 13.00mm)
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
0.866" (22.00mm)
0.382" (9.70mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
3.8 mOhms
6 mOhms