405PHB400K4H
405PHB400K4H
Active
Description:  CAP FILM 4UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 48400
405PHB400K4H vs 405PHC400K
Series
PHB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
250V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
3.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
Axial
Height - Seated (Max)
1.299" (33.00mm)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
Termination
PC Pins
-
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
2.5 mOhms
Low ESR, Low ESL