Voltage Rating - AC
450V
900V
Voltage Rating - DC
850V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
Radial
Axial, Can - Screw Terminals
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
4.016" Dia (102.00mm)
Height - Seated (Max)
1.772" (45.00mm)
2.819" (71.60mm)
Termination
PC Pins
Threaded, Female
Lead Spacing
2.067" (52.50mm)
-
Applications
High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
3.2 mOhms
0.9 mOhms