405PHB850K2R
405PHB850K2R
Active
Description:  CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 14000
405PHB850K2R vs 405K100CB4G-FA
Series
PHB
Capstick?
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
80V
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
1.772" (45.00mm)
0.248" (6.30mm)
Termination
PC Pins
Gull Wing
Lead Spacing
2.067" (52.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
3.2 mOhms
7 mOhms