Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 405PHB850K2R
405PHB850K2R
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
405PHB850K2R Datasheet
History Price: Active
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
405PHB850K2R vs 405K100CS4
Part No
405PHB850K2R
405K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHB
Capstick? CS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
6-DIP
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.772" (45.00mm)
0.252" (6.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3.2 mOhms
7 mOhms