Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 405PHB850K2R
405PHB850K2R
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
405PHB850K2R Datasheet
History Price: Active
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
405PHB850K2R vs 405K100CS4G-FA
Part No
405PHB850K2R
405K100CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.772" (45.00mm)
0.250" (6.35mm)
Termination
PC Pins
Gull Wing
Lead Spacing
2.067" (52.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3.2 mOhms
7 mOhms