Voltage Rating - AC
450V
160V
Voltage Rating - DC
850V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
1.772" (45.00mm)
0.866" (22.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching
High Frequency, Switching
ESR (Equivalent Series Resistance)
3.2 mOhms
3.8 mOhms