405PHB850K2R
405PHB850K2R
Active
Description:  CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 14000
405PHB850K2R vs 405PHB700K2J
Series
PHB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
400V
Voltage Rating - DC
850V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Height - Seated (Max)
1.772" (45.00mm)
1.772" (45.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.476" (37.50mm)
Applications
High Frequency, Switching
High Frequency, Switching
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
3.2 mOhms
3.3 mOhms