405PHB850K2R
405PHB850K2R
Active
Description:  CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 14000
405PHB850K2R vs 405PHC850K
Series
PHB
PHC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
450V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
Axial
Height - Seated (Max)
1.772" (45.00mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Termination
PC Pins
-
Lead Spacing
2.067" (52.50mm)
PC Pins
Applications
High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
3.2 mOhms
Low ESR, Low ESL