Voltage Rating - AC
450V
500V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.6 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
Axial
Height - Seated (Max)
1.772" (45.00mm)
1.516" Dia x 2.323" L (38.50mm x 59.00mm)
Lead Spacing
2.067" (52.50mm)
PC Pins
Applications
High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
3.2 mOhms
-