405PHB850K2R
405PHB850K2R
Active
Description:  CAP FILM 4UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 14000
405PHB850K2R vs 405PSB850K2R
Series
PHB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
500V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.6 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
Radial
Height - Seated (Max)
1.772" (45.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
PC Pins
1.969" (50.00mm)
Lead Spacing
2.067" (52.50mm)
PC Pins
Applications
High Frequency, Switching
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
3.2 mOhms
-