Voltage Rating - AC
250V
-
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
3.8 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 85℃
Surface Mount
Package / Case
Through Hole
6-SMD, Gull Wing
Size / Dimension
Axial
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
-
DC Link, DC Filtering; High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
7 mOhms