Voltage Rating - AC
250V
320V
Voltage Rating - DC
400V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-