405PHC400K
405PHC400K
Active
Description:  CAP FILM 4UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC400K Datasheet
History Price: $5.52
In Stock: 46800
405PHC400K vs 405PPA850KS
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
2.6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
1.516" Dia x 2.323" L (38.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-