Voltage Rating - AC
330V
900V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
3.6 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 85℃
Chassis Mount
Package / Case
Through Hole
Axial, Can - Screw Terminals
Size / Dimension
Axial
4.016" Dia (102.00mm)
Height - Seated (Max)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
2.819" (71.60mm)
Termination
-
Threaded, Female
Applications
-
Conduction Cooled; High Pulse, DV/DT
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
0.9 mOhms