405PHC600K
405PHC600K
Active
Description:  CAP FILM 4UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC600K Datasheet
History Price: $8.97
In Stock: 13200
405PHC600K vs 405K100CB4G
Series
PHC
Capstick?
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
80V
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.6 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 85℃
Surface Mount
Package / Case
Through Hole
6-SMD, Gull Wing
Size / Dimension
Axial
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
0.248" (6.30mm)
Termination
-
Gull Wing
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
-
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
7 mOhms