405PHC600K
405PHC600K
Active
Description:  CAP FILM 4UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC600K Datasheet
History Price: $8.97
In Stock: 13200
405PHC600K vs 405PHB850K2R
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
450V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.6 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
1.772" (45.00mm)
Termination
-
PC Pins
Lead Spacing
PC Pins
2.067" (52.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.2 mOhms