405PHC600K
405PHC600K
Active
Description:  CAP FILM 4UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC600K Datasheet
History Price: $8.97
In Stock: 13200
405PHC600K vs 405QPC250KA3A1LL
Series
PHC
QPC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
250V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.6 mOhms
-
Mounting Type
-40℃ ~ 85℃
-25℃ ~ 70℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
-
0.965" (24.50mm)
Lead Spacing
PC Pins
Screwless - Push-In Spring
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-