Voltage Rating - AC
450V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.8 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
6-DIP
Size / Dimension
Axial
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
-
DC Link, DC Filtering; High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
7 mOhms