405PHC850K
405PHC850K
Obsolete
Description:  CAP FILM 4UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC850K Datasheet
History Price: Obsolete
In Stock: 29600
405PHC850K vs 405PPA850KS
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
500V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.8 mOhms
2.6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
1.516" Dia x 2.323" L (38.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-