Voltage Rating - AC
450V
500V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.8 mOhms
2.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
-
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-