405PHC850KS
405PHC850KS
Active
Description:  CAP FILM 4UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC850KS Datasheet
History Price: Active
In Stock: 46000
405PHC850KS vs 405PHB700K2J
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
400V
Voltage Rating - DC
850V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.1 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.673" L x 1.181" W (42.50mm x 30.00mm)
Height - Seated (Max)
1.299" Dia x 2.323" L (33.00mm x 59.00mm)
1.772" (45.00mm)
Termination
-
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.3 mOhms