Voltage Rating - AC
420V
80V
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.1 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 100℃
Surface Mount
Package / Case
Through Hole
6-SMD, Gull Wing
Size / Dimension
Radial
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.248" (6.30mm)
Termination
1.772" (45.00mm)
Gull Wing
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
2.067" (52.50mm)
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
-
7 mOhms