Voltage Rating - AC
420V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 6 Leads
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.866" (22.00mm)
Termination
1.772" (45.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
2.067" (52.50mm)
High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
3.8 mOhms