405QPC250KA3A1CL
405QPC250KA3A1CL
Obsolete
Description:  CAP FILM 4UF 10% 250VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 43600
405QPC250KA3A1CL vs 405K100CS4-FA
Series
QPC
Capstick? CS
Packaging
Bulk
Tube
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
-
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-25℃ ~ 70℃
Through Hole
Package / Case
Chassis Mount
6-DIP
Size / Dimension
Rectangular Box
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.811" L x 0.512" W (46.00mm x 13.00mm)
0.252" (6.40mm)
Termination
0.965" (24.50mm)
PC Pins
Lead Spacing
Screwless - Push-In Spring
0.394" (10.00mm)
Applications
-
DC Link, DC Filtering; High Frequency, Switching
Ratings
Motor Run
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
7 mOhms