Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K400CS6-FA
474K400CS6-FA
Active
Film Capacitors
Description:
CAP FILM 0.47UF 10% 400VDC 6DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K400CS6-FA Datasheet
History Price: $25.3394
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
474K400CS6-FA vs 474PSB252K4R
Part No
474K400CS6-FA
474PSB252K4R
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PSB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
725V
Voltage Rating - DC
400V
2500V (2.5kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial - 4 Leads
Height - Seated (Max)
0.701" L x 0.460" W (17.80mm x 11.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.319" (8.10mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-