Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
-
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
5.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.701" L x 0.460" W (17.80mm x 11.70mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
11 mOhms
Low ESR, Low ESL