Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
-
650V
Voltage Rating - DC
400V
2000V (2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.9 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.701" L x 0.460" W (17.80mm x 11.70mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
1.280" Dia x 1.811" L (32.50mm x 46.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
11 mOhms
-