474K400CS6
474K400CS6
Active
Description:  CAP FILM 0.47UF 10% 400VDC 6DIP
Datasheet:   474K400CS6 Datasheet
History Price: $48.47
In Stock: 11200
474K400CS6 vs 474PPA700K
Series
Capstick? CS
PPA
Packaging
Tube,Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
420V
Voltage Rating - DC
400V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.7 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.701" L x 0.460" W (17.80mm x 11.70mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
PC Pins
-
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
11 mOhms
-